PennEngineering® Large knob, spring-loaded Types PF11 and PF12 - Unified PF12-832-2-BL

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12 series comprises large knob, spring-loaded captive panel screws designed for secure attachment of thin metal panels with repeated access required. These fasteners install into punched holes and retain positive hold through spring-loaded action, with a shoulder on the retainer providing a positive stop during installation. The PF12-832-2-BL variant, where 832 indicates the M4 thread size, has a retainer pullout force of 3,000 lbs in aluminum and 4,500 lbs in cold-rolled steel, and a pushout force of 100 lbs in aluminum and 160 lbs in cold-rolled steel. The -2-BL suffix indicates a black finish, consistent with the series' availability in color-coded caps. Installation is tool-assisted and compatible with standard driver recesses for M4 threads.

Datasheet Summary
Powered by GS/AI

The PF12 series comprises large knob, spring-loaded captive panel screws designed for secure attachment of thin metal panels with repeated access required. These fasteners install into punched holes and retain positive hold through spring-loaded action, with a shoulder on the retainer providing a positive stop during installation. The PF12-832-2-BL variant, where 832 indicates the M4 thread size, has a retainer pullout force of 3,000 lbs in aluminum and 4,500 lbs in cold-rolled steel, and a pushout force of 100 lbs in aluminum and 160 lbs in cold-rolled steel. The -2-BL suffix indicates a black finish, consistent with the series' availability in color-coded caps. Installation is tool-assisted and compatible with standard driver recesses for M4 threads.

Suppliers

Company
Product
Description
Supplier Links
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF12-832-2-BL - PennEngineering®
Danboro, PA, United States
Large knob, spring-loaded Types PF11 and PF12 - Unified
PF12-832-2-BL
Large knob, spring-loaded Types PF11 and PF12 - Unified PF12-832-2-BL
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12-832-2-BL
Product Name Large knob, spring-loaded Types PF11 and PF12 - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0360 inch (0.9144 mm)
Panel Thickness 0.0360 inch (0.9144 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details