PennEngineering® Large knob, spring-loaded Types PF11 and PF12 - Unified PF12-832-0-BL

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12 captive panel screws are spring-loaded, self-clinching fasteners with a large knob for easy hand actuation, designed to attach thin metal panels and allow repeated access without loose hardware. They are installed into sheets of aluminum or cold-rolled steel and maintain retainer pullout resistance of 3000 lbs in aluminum and 4500 lbs in cold-rolled steel. The screw has an M4 thread size and a 0.032 in stem diameter. The black finish is standard for this series. All variants in the PF12 family share these performance characteristics and mounting style.

Datasheet Summary
Powered by GS/AI

PF12 captive panel screws are spring-loaded, self-clinching fasteners with a large knob for easy hand actuation, designed to attach thin metal panels and allow repeated access without loose hardware. They are installed into sheets of aluminum or cold-rolled steel and maintain retainer pullout resistance of 3000 lbs in aluminum and 4500 lbs in cold-rolled steel. The screw has an M4 thread size and a 0.032 in stem diameter. The black finish is standard for this series. All variants in the PF12 family share these performance characteristics and mounting style.

Suppliers

Company
Product
Description
Supplier Links
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF12-832-0-BL - PennEngineering®
Danboro, PA, United States
Large knob, spring-loaded Types PF11 and PF12 - Unified
PF12-832-0-BL
Large knob, spring-loaded Types PF11 and PF12 - Unified PF12-832-0-BL
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12-832-0-BL
Product Name Large knob, spring-loaded Types PF11 and PF12 - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0360 inch (0.9144 mm)
Panel Thickness 0.0360 inch (0.9144 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details
Captive Screws - PF11M-0420-2 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details