PennEngineering® Large knob, spring-loaded Types PF11 and PF12 - Unified PF12-0420-1-BL-FAS

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12-0420-1-BL-FAS is a large knob, spring-loaded captive panel screw designed for applications requiring easy access to internal components without the risk of losing hardware. This product features a self-clinching design, which allows for secure installation in thin materials, making it suitable for metal panels and other lightweight components. The spring-loaded mechanism ensures that the knob remains engaged, facilitating quick access when needed. The knob is available in a black finish, providing a professional appearance. This product is ideal for engineers looking for reliable fastening solutions that enhance serviceability in their designs.

Datasheet Summary
Powered by GS/AI

The PF12-0420-1-BL-FAS is a large knob, spring-loaded captive panel screw designed for applications requiring easy access to internal components without the risk of losing hardware. This product features a self-clinching design, which allows for secure installation in thin materials, making it suitable for metal panels and other lightweight components. The spring-loaded mechanism ensures that the knob remains engaged, facilitating quick access when needed. The knob is available in a black finish, providing a professional appearance. This product is ideal for engineers looking for reliable fastening solutions that enhance serviceability in their designs.

Suppliers

Company
Product
Description
Supplier Links
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF12-0420-1-BL-FAS - PennEngineering®
Danboro, PA, United States
Large knob, spring-loaded Types PF11 and PF12 - Unified
PF12-0420-1-BL-FAS
Large knob, spring-loaded Types PF11 and PF12 - Unified PF12-0420-1-BL-FAS
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12-0420-1-BL-FAS
Product Name Large knob, spring-loaded Types PF11 and PF12 - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0360 inch (0.9144 mm)
Panel Thickness 0.0360 inch (0.9144 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M5-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-0420-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details