PennEngineering® Large knob, spring-loaded Types PF11 and PF12 - Unified PF12-032-1

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12 series consists of large knob, spring-loaded captive panel screws designed for secure attachment of thin metal panels with repeated access. These fasteners feature a spring-loaded mechanism to maintain retention while allowing manual actuation and are installed via self-clinching. They prevent loose hardware risks and are compatible with standard panel thicknesses. The PF12-032-1 part number is not explicitly listed, but the PF12 variant is described with consistent design attributes across the series. No physical dimensions, thread sizes, or material specifications are stated for this exact part. The series is identified by PEM® trademarks for component marking. No industry certifications are stated for this part.

Datasheet Summary
Powered by GS/AI

The PF12 series consists of large knob, spring-loaded captive panel screws designed for secure attachment of thin metal panels with repeated access. These fasteners feature a spring-loaded mechanism to maintain retention while allowing manual actuation and are installed via self-clinching. They prevent loose hardware risks and are compatible with standard panel thicknesses. The PF12-032-1 part number is not explicitly listed, but the PF12 variant is described with consistent design attributes across the series. No physical dimensions, thread sizes, or material specifications are stated for this exact part. The series is identified by PEM® trademarks for component marking. No industry certifications are stated for this part.

Suppliers

Company
Product
Description
Supplier Links
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF12-032-1 - PennEngineering®
Danboro, PA, United States
Large knob, spring-loaded Types PF11 and PF12 - Unified
PF12-032-1
Large knob, spring-loaded Types PF11 and PF12 - Unified PF12-032-1
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet
Captive Screws - PF12-032-1 - bisco industries
Anaheim, CA, United States
Captive Screws
PF12-032-1
Captive Screws PF12-032-1
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF12-032-1 PF12-032-1
Product Name Large knob, spring-loaded Types PF11 and PF12 - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0360 inch (0.9144 mm)
Panel Thickness 0.0360 inch (0.9144 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11MW-032-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-1-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
2 suppliers