The PF11PM series consists of spring-loaded, captive panel screws with a plastic (PC/ABS) knob and hardened carbon steel screw and retainer, designed for low-hardness sheets (HRB 80 or less). The part is flare-mounted, features a Phillips drive, and is available with metric threading, including M5 x 0.8. The knob is molded from halogen-free, UL 94V-0 rated material with a maximum operating temperature of 99°C. The retainer and spring are stainless steel, and the screw has a zinc-plated finish. The design accommodates a minimum floating allowance of 0.25 mm in all directions. A colored knob (yellow in this variant) is available as a custom option and does not alter the functional specifications. The screw installs into sheet thicknesses up to 3.05 mm and requires a 8.38 mm minimum hole edge distance.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-M5-2-Y |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Metric |
| Captive Fastener Class / Type | Captive Screws |
| Metric Thread Notation | Metric |
| Hole Size | 0.3118 inch (7.92 mm) |
| Head Type | Other; knob |