PennEngineering® Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M5-2-N

Description
Colored access panel screws.
Request a Quote
Description
Colored access panel screws.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF11PM-M5-2-N is a spring-loaded captive panel screw in the PEM® C.A.P.S.® series with a large knob, Phillips drive, and M5 x 0.8 metric thread. The knob is made of PC/ABS (UL 94V-0, halogen-free) and is black. The screw and retainer are hardened carbon steel, and the spring is 300 series stainless steel. It installs into sheet materials with hardness HRB 80 or less or HB 150 or less, with a maximum sheet thickness of 3.05 mm. The assembly provides a minimum floating capability of 0.25 mm in all directions and accepts a #2 Phillips driver. The flare-mounted retainer allows for tool-free access without loose components.

Datasheet Summary
Powered by GS/AI

PF11PM-M5-2-N is a spring-loaded captive panel screw in the PEM® C.A.P.S.® series with a large knob, Phillips drive, and M5 x 0.8 metric thread. The knob is made of PC/ABS (UL 94V-0, halogen-free) and is black. The screw and retainer are hardened carbon steel, and the spring is 300 series stainless steel. It installs into sheet materials with hardness HRB 80 or less or HB 150 or less, with a maximum sheet thickness of 3.05 mm. The assembly provides a minimum floating capability of 0.25 mm in all directions and accepts a #2 Phillips driver. The flare-mounted retainer allows for tool-free access without loose components.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric - PF11PM-M5-2-N - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
PF11PM-M5-2-N
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M5-2-N
Colored access panel screws.
  • Colored access panel screws.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11PM-M5-2-N
Product Name Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Unified - ITEM-19586 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-2-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details