PF11PM-M5-2-M is a spring-loaded, flare-mounted captive panel screw with a PC/ABS knob and M5x0.8 metric thread, designed for installation into sheet material with a hardness of HRB 80 or less or HB 150 or less. The knob features a Phillips driver recess and is available in standard black. The retainer and screw are made of hardened carbon steel, with a 300 series stainless steel spring. The assembly permits a minimum floating capability of 0.25 mm in all directions. The knob color code 'M' denotes metallic compliance, and the '2' indicates a length of 8.89 mm. The part complies with ASME B1.1 and B1.13M thread standards and the knob material meets UL 94V-0 flammability rating with a maximum operating temperature of 99°C.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-M5-2-M |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Metric |
| Captive Fastener Class / Type | Captive Screws |
| Metric Thread Notation | Metric |
| Hole Size | 0.3118 inch (7.92 mm) |
| Head Type | Other; knob |