PF11PM-M5-1-Y is a spring-loaded captive panel screw with a plastic PEM™ C.A.P.S.® knob, M5×0.8 metric thread, and yellow color option. The knob is made of PC/ABS (UL 94V-0, halogen-free), the screw and retainer are hardened carbon steel, and the spring and clip are 300 series stainless steel. The screw features a Phillips drive and is designed for installation into sheet metal up to HRB 80 or HB 150 hardness. The retainer allows for a minimum float of 0.25 mm in all directions. The maximum installed height above the sheet is 13.06 mm, and the recommended hole size is 7.92 mm. The color code Y indicates yellow, a non-stocked standard available on special order.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-M5-1-Y |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Metric |
| Captive Fastener Class / Type | Captive Screws |
| Metric Thread Notation | Metric |
| Hole Size | 0.3118 inch (7.92 mm) |
| Head Type | Other; knob |