PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF11MF-032-1

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11MF-032-1 is a spring-loaded, flare-mounted captive panel screw with a knurled metal cap, designed for flush installation on the back side of panels with close centerline-to-edge spacing. It features a shoulder on the retainer for positive stop during installation, an anti-cross-threading design, and a threaded shaft in #10-32 UNF thread size. The knob and retainer are made of aluminum, the screw is hardened carbon steel, and the spring is 300 series stainless steel. The screw is zinc plated per ASTM B633, SC1 (5µm), Type III, and has a nominal installed height with a floating capability of 0.010" (0.25 mm) in all directions from center. It requires a #2 Phillips driver and is suitable for sheet thicknesses up to 0.230".

Datasheet Summary
Powered by GS/AI

The PF11MF-032-1 is a spring-loaded, flare-mounted captive panel screw with a knurled metal cap, designed for flush installation on the back side of panels with close centerline-to-edge spacing. It features a shoulder on the retainer for positive stop during installation, an anti-cross-threading design, and a threaded shaft in #10-32 UNF thread size. The knob and retainer are made of aluminum, the screw is hardened carbon steel, and the spring is 300 series stainless steel. The screw is zinc plated per ASTM B633, SC1 (5µm), Type III, and has a nominal installed height with a floating capability of 0.010" (0.25 mm) in all directions from center. It requires a #2 Phillips driver and is suitable for sheet thicknesses up to 0.230".

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-032-1 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
PF11MF-032-1
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF11MF-032-1
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet
Captive Screws - PF11MF-032-1 - bisco industries
Anaheim, CA, United States
Captive Screws
PF11MF-032-1
Captive Screws PF11MF-032-1
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF11MF-032-1 PF11MF-032-1
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified Unified
Panel Thickness 0.0600 inch (1.52 mm)
Hole Size 0.2660 inch (6.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Metric - ITEM-19596 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-2--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11M-032-1 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11M-M4-2 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details