PF11PM-M5-1-V is a spring-loaded, flare-mounted captive panel screw with a plastic PEM® C.A.P.S.® knob, designed for use in sheets with hardness up to HRB 80 or HB 150. It features an M5 x 0.8 metric thread, a 7.37 mm maximum shank length, and a standard black color. The knob is made of PC/ABS (UL 94V-0, halogen-free) and the internal components include hardened carbon steel and 300 series stainless steel. The screw installs into a minimum hole size of 5.56 mm with a 7.11 mm minimum distance to edge. A 1.52 mm shoulder provides a positive stop during installation. The part incorporates a dotted pattern on the head to identify metric threading and is compatible with a #2 Phillips driver.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-M5-1-V |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Metric |
| Captive Fastener Class / Type | Captive Screws |
| Metric Thread Notation | Metric |
| Hole Size | 0.3118 inch (7.92 mm) |
| Head Type | Other; knob |