PennEngineering® Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M5-1-M

Description
Colored access panel screws.
Request a Quote
Description
Colored access panel screws.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF11PM-M5-1-M is a spring-loaded, flare-mounted captive panel screw with a PC/ABS knob and M5 x 0.8 metric thread, designed for installation in sheet materials with hardness HRB 80 or less or HB 150 or less. The knob is colored black by default, with a Phillips driver recess, and the assembly includes a hardened carbon steel screw, spring, and retaining clip made of 300 series stainless steel. The retainer allows for a minimum float of 0.25 mm in all directions. The screw has a total installed length of 13.06 mm and requires a 7.92 mm hole in the panel. The knob meets UL 94V-0 flammability rating and has a maximum temperature limit of 99°C.

Datasheet Summary
Powered by GS/AI

PF11PM-M5-1-M is a spring-loaded, flare-mounted captive panel screw with a PC/ABS knob and M5 x 0.8 metric thread, designed for installation in sheet materials with hardness HRB 80 or less or HB 150 or less. The knob is colored black by default, with a Phillips driver recess, and the assembly includes a hardened carbon steel screw, spring, and retaining clip made of 300 series stainless steel. The retainer allows for a minimum float of 0.25 mm in all directions. The screw has a total installed length of 13.06 mm and requires a 7.92 mm hole in the panel. The knob meets UL 94V-0 flammability rating and has a maximum temperature limit of 99°C.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric - PF11PM-M5-1-M - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
PF11PM-M5-1-M
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M5-1-M
Colored access panel screws.
  • Colored access panel screws.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11PM-M5-1-M
Product Name Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Unified - ITEM-19623 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11M-032-1 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details