PF11PM is a spring-loaded, captive panel screw with a PC/ABS knob and a hardened carbon steel screw and retainer, designed for installation into sheet materials with a hardness of HRB 80 or less or HB 150 or less. It features an M5 metric thread, a flared mount, and a colored knob as an option; the knob in this variant is green. The screw has a 0.92 mm shank diameter, a 7.92 mm minimum panel thickness, and a 13.06 mm fastened height. The retainer allows 0.25 mm minimum float in all directions. The knob is UL 94V-0 rated and halogen-free, with a maximum operating temperature of 99°C. The screw is zinc plated per ASTM B633, and the spring and retaining clip are 300 series stainless steel.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-M5-1-G-2 |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Metric |
| Captive Fastener Class / Type | Captive Screws |
| Metric Thread Notation | Metric |
| Hole Size | 0.3118 inch (7.92 mm) |
| Head Type | Other; knob |