PF11PM-M5-1-B is a spring-loaded captive panel screw in the PEM® C.A.P.S.® series, featuring a large knob, Phillips drive, and M5×0.8 metric thread. It is designed for installation in sheet materials with a hardness of HRB 80 or less or HB 150 or less, with a minimum standoff of 0.92 mm and panel thickness capacity up to 3.05 mm. The knob is made of PC/ABS (UL 94V-0, halogen-free) and colored black, while the screw and retainer are hardened carbon steel, and the spring and clip are 300 series stainless steel. The retainer allows for a minimum float of 0.25 mm in all directions. Installation requires a 7.11 mm hole center-to-edge distance.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-M5-1-B |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Metric |
| Captive Fastener Class / Type | Captive Screws |
| Metric Thread Notation | Metric |
| Hole Size | 0.3118 inch (7.92 mm) |
| Head Type | Other; knob |