PennEngineering® Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M5-0-Y-2

Description
Colored access panel screws.
Request a Quote
Description
Colored access panel screws.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF11PM-M5-0-Y-2 is a large knob, spring-loaded, captive panel screw with a plastic PEM® C.A.P.S.® body designed for installation into thin sheets, allowing tool-free access and preventing loose hardware. It is a variant of the PF11PM™ series, which features a non-metallic body, spring-loaded actuation, and a black standard finish. The series supports installation into painted or stainless steel panels and provides resistance to corrosion and misalignment. The product includes a threaded insert for M5 metric sizing and is intended for applications requiring repeated access without separate components.

Datasheet Summary
Powered by GS/AI

PF11PM-M5-0-Y-2 is a large knob, spring-loaded, captive panel screw with a plastic PEM® C.A.P.S.® body designed for installation into thin sheets, allowing tool-free access and preventing loose hardware. It is a variant of the PF11PM™ series, which features a non-metallic body, spring-loaded actuation, and a black standard finish. The series supports installation into painted or stainless steel panels and provides resistance to corrosion and misalignment. The product includes a threaded insert for M5 metric sizing and is intended for applications requiring repeated access without separate components.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric - PF11PM-M5-0-Y-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
PF11PM-M5-0-Y-2
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M5-0-Y-2
Colored access panel screws.
  • Colored access panel screws.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11PM-M5-0-Y-2
Product Name Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Metric - ITEM-19593 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-0420-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details