The PF11PM series consists of spring-loaded, captive panel screws with a PC/ABS knob, hardened carbon steel screw and retainer, and 300 series stainless steel spring, designed for installation into sheet metal up to HRB 80 or HB 150 hardness. The part features a Phillips driver recess, externally threaded ASME B1.1, 2A / ASME B1.13M, 6g metric threads, and a flare-mounted retainer with a minimum float of 0.25 mm in all directions. The knob is colored blue, as indicated by the 'U' suffix, and the screw length is specified for M5 x 0.8 thread size. The knob material meets UL 94V-0 flammability rating with a maximum operating temperature of 99°C.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-M5-0-U |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Metric |
| Captive Fastener Class / Type | Captive Screws |
| Metric Thread Notation | Metric |
| Hole Size | 0.3118 inch (7.92 mm) |
| Head Type | Other; knob |