PF11PM series captive panel screws are spring-loaded, flare-mounted fasteners with a PC/ABS knob and hardened carbon steel screw and retainer, designed for use in sheet materials with a hardness of HRB 80 or less or HB 150 or less. The M5 variant has a 0.8 mm metric thread pitch and a 7.92 mm maximum sheet thickness capacity. The knob is black by default and available in other colors on special order, with a maximum operating temperature of 99°C. The design includes a positive installation stop and permits a minimum float of 0.25 mm in all directions. Installation requires a #2 Phillips driver and the screw is zinc plated with a nickel-plated retainer.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-M5-0-R |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Metric |
| Captive Fastener Class / Type | Captive Screws |
| Metric Thread Notation | Metric |
| Hole Size | 0.3118 inch (7.92 mm) |
| Head Type | Other; knob |