PennEngineering® Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M5-0-B-2

Description
Colored access panel screws.
Request a Quote
Description
Colored access panel screws.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11PM series consists of large knob, spring-loaded captive panel screws designed for plastic applications, incorporating PEM C.A.P.S. technology to retain the screw within the panel during removal. These fasteners are intended for use in thin sheet materials where tool-free manual access is required and loose hardware must be avoided. The series is compatible with M5 metric threading. All variants feature a spring-loaded mechanism and are available in black as the standard color.

Datasheet Summary
Powered by GS/AI

The PF11PM series consists of large knob, spring-loaded captive panel screws designed for plastic applications, incorporating PEM C.A.P.S. technology to retain the screw within the panel during removal. These fasteners are intended for use in thin sheet materials where tool-free manual access is required and loose hardware must be avoided. The series is compatible with M5 metric threading. All variants feature a spring-loaded mechanism and are available in black as the standard color.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric - PF11PM-M5-0-B-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
PF11PM-M5-0-B-2
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M5-0-B-2
Colored access panel screws.
  • Colored access panel screws.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11PM-M5-0-B-2
Product Name Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Unified - ITEM-19632 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-032-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Unified - ITEM-19584 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11MF-832-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details