PennEngineering® Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M4-1-R-2

Description
Colored access panel screws.
Request a Quote
Description
Colored access panel screws.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF11PM captive panel screws are spring-loaded, flare-mounted fasteners with a PC/ABS knob and hardened carbon steel screw and retainer, designed for use in sheet materials with hardness up to HRB 80 or HB 150. The M4 variant has a 4.32 mm shank length and a 7.92 mm maximum sheet thickness capacity, with a self-clinching installation requiring a 8.38 mm minimum edge distance. The knob is colored red per the R code and features a Phillips driver recess. The assembly includes a 300 series stainless steel spring and is rated for a maximum operating temperature of 99°C.

Datasheet Summary
Powered by GS/AI

PF11PM captive panel screws are spring-loaded, flare-mounted fasteners with a PC/ABS knob and hardened carbon steel screw and retainer, designed for use in sheet materials with hardness up to HRB 80 or HB 150. The M4 variant has a 4.32 mm shank length and a 7.92 mm maximum sheet thickness capacity, with a self-clinching installation requiring a 8.38 mm minimum edge distance. The knob is colored red per the R code and features a Phillips driver recess. The assembly includes a 300 series stainless steel spring and is rated for a maximum operating temperature of 99°C.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric - PF11PM-M4-1-R-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
PF11PM-M4-1-R-2
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M4-1-R-2
Colored access panel screws.
  • Colored access panel screws.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11PM-M4-1-R-2
Product Name Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Metric - ITEM-19630 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details