PF11PM-M3-2-U is a spring-loaded captive panel screw in the PEM® C.A.P.S.® series, featuring a large knob, Phillips drive, and metric M3 thread with a 0.5 mm pitch. The screw has a PC/ABS knob in blue color (U code), a hardened carbon steel screw and retainer, and a 300 series stainless steel spring. It is designed for installation in sheet materials with a hardness of HRB 80 or less or HB 150 or less, with a minimum material thickness of 0.92 mm and a maximum of 3.05 mm. The knob provides a positive stop during installation and is UL 94V-0 rated, halogen-free, with a temperature limit of 99°C. The retainer is flare-mounted and includes a floating capability of 0.25 mm minimum in all directions. The screw is zinc-plated, and the retaining clip is natural finish.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-M3-2-U |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Metric |
| Captive Fastener Class / Type | Captive Screws |
| Metric Thread Notation | Metric |
| Hole Size | 0.2189 inch (5.56 mm) |
| Head Type | Other; knob |