The PF11PM series consists of spring-loaded, captive panel screws with a plastic PC/ABS knob, designed for use in sheet materials with a hardness of HRB 80 or less or HB 150 or less. The part PF11PM-M3-1-Y is a metric variant featuring an M3 thread, a 5.56 mm shank length, and a yellow-colored knob compliant with UL 94V-0, halogen-free specifications. The assembly includes a hardened carbon steel screw and retainer, a 300 series stainless steel spring, and a bright nickel-plated retainer with zinc-plated screw. The design permits a minimum float of 0.25 mm in all directions and is installable with a #2 Phillips driver. Color options beyond black are available on special order.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-M3-1-Y |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Metric |
| Captive Fastener Class / Type | Captive Screws |
| Metric Thread Notation | Metric |
| Hole Size | 0.2189 inch (5.56 mm) |
| Head Type | Other; knob |