PF11PM-M3-1-M is a spring-loaded captive panel screw in the PEM® C.A.P.S.® series, featuring a large knob and a metric M3 thread with a 0.5 mm pitch. The knob is molded from PC/ABS material rated UL 94V-0 and halogen-free, with a maximum operating temperature of 99°C. The screw and retainer are hardened carbon steel, and the spring and retaining clip are 300 series stainless steel. The retainer is flare-mounted and enables a minimum float of 0.25 mm in all directions. It installs into sheet materials with a hardness of HRB 80 or less or HB 150 or less. The Phillips driver recess is size #2. The color is black, as indicated by the trailing 'M' in the part number, which denotes the standard black knob finish.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-M3-1-M |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Metric |
| Captive Fastener Class / Type | Captive Screws |
| Metric Thread Notation | Metric |
| Hole Size | 0.2189 inch (5.56 mm) |
| Head Type | Other; knob |