PennEngineering® Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M3-1-G

Description
Colored access panel screws.
Request a Quote
Description
Colored access panel screws.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF11PM-M3-1-G is a spring-loaded, captive panel screw with a plastic (PC/ABS) knob and metric M3 thread, designed for installation into sheet metals with hardness HRB 80 or less. The screw features a Phillips drive, a flared retainer, and a natural finish stainless steel spring. The knob is colored green, as indicated by the 'G' suffix, and meets UL 94V-0 halogen-free material standards with a temperature limit of 99°C. The panel screw allows for a minimum 0.25 mm floating offset in all directions and installs into a 3.3 mm hole with a minimum edge distance of 7.11 mm.

Datasheet Summary
Powered by GS/AI

PF11PM-M3-1-G is a spring-loaded, captive panel screw with a plastic (PC/ABS) knob and metric M3 thread, designed for installation into sheet metals with hardness HRB 80 or less. The screw features a Phillips drive, a flared retainer, and a natural finish stainless steel spring. The knob is colored green, as indicated by the 'G' suffix, and meets UL 94V-0 halogen-free material standards with a temperature limit of 99°C. The panel screw allows for a minimum 0.25 mm floating offset in all directions and installs into a 3.3 mm hole with a minimum edge distance of 7.11 mm.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric - PF11PM-M3-1-G - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
PF11PM-M3-1-G
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M3-1-G
Colored access panel screws.
  • Colored access panel screws.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11PM-M3-1-G
Product Name Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Captive Screws - HSCB-M3-3ZI - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
View Details