PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF11MF-M5-0

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11MF series comprises spring-loaded, flare-mounted captive panel screws with a large knob, designed for mounting into thin panels where close centerline-to-edge applications are required. The screw installs flush on the back side of the panel without requiring high installation force and is compatible with any panel hardness. The M5 variant features a metric thread of M5 x 0.8, a minimum float of 0.25 mm in all directions, and is constructed with an aluminum knob and retainer, a hardened carbon steel screw, and a 300 series stainless steel spring. The standard finish is natural for the knob and retainer, with a zinc-plated screw per ASTM B633, SC1 (5 µm), Type III, colorless. A DuraBlack™ finish option is available. The minimum countersink angle is 90°, with a nominal countersink diameter of 6.76 mm and a sheet thickness range of 0.79 mm to 1.83 mm for optimal installation.

Datasheet Summary
Powered by GS/AI

The PF11MF series comprises spring-loaded, flare-mounted captive panel screws with a large knob, designed for mounting into thin panels where close centerline-to-edge applications are required. The screw installs flush on the back side of the panel without requiring high installation force and is compatible with any panel hardness. The M5 variant features a metric thread of M5 x 0.8, a minimum float of 0.25 mm in all directions, and is constructed with an aluminum knob and retainer, a hardened carbon steel screw, and a 300 series stainless steel spring. The standard finish is natural for the knob and retainer, with a zinc-plated screw per ASTM B633, SC1 (5 µm), Type III, colorless. A DuraBlack™ finish option is available. The minimum countersink angle is 90°, with a nominal countersink diameter of 6.76 mm and a sheet thickness range of 0.79 mm to 1.83 mm for optimal installation.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-0 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
PF11MF-M5-0
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF11MF-M5-0
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet
Captive Screws - PF11MF-M5-0 - bisco industries
Anaheim, CA, United States
Captive Screws
PF11MF-M5-0
Captive Screws PF11MF-M5-0
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF11MF-M5-0 PF11MF-M5-0
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Metric Thread Notation Metric Metric
Hole Size 0.2661 inch (6.76 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF11MW-032-1-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details