PennEngineering® Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M3-0-Y

Description
Colored access panel screws.
Request a Quote
Description
Colored access panel screws.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF11PM-M3-0-Y is a spring-loaded, captive panel screw with a PC/ABS knob, designed for metric M3 threading and installed into sheet material with a hardness of HRB 80 or less. The screw assembly features a hardened carbon steel screw and retainer, a 300 series stainless steel spring, and a natural finish on the spring and clip. The knob is colored yellow and includes a Phillips drive with a dimple to designate metric thread. It has a minimum floating capability of 0.25 mm in all directions and is rated for operation up to 99°C. The component is compliant with UL 94V-0 and halogen-free standards.

Datasheet Summary
Powered by GS/AI

PF11PM-M3-0-Y is a spring-loaded, captive panel screw with a PC/ABS knob, designed for metric M3 threading and installed into sheet material with a hardness of HRB 80 or less. The screw assembly features a hardened carbon steel screw and retainer, a 300 series stainless steel spring, and a natural finish on the spring and clip. The knob is colored yellow and includes a Phillips drive with a dimple to designate metric thread. It has a minimum floating capability of 0.25 mm in all directions and is rated for operation up to 99°C. The component is compliant with UL 94V-0 and halogen-free standards.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric - PF11PM-M3-0-Y - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
PF11PM-M3-0-Y
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M3-0-Y
Colored access panel screws.
  • Colored access panel screws.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11PM-M3-0-Y
Product Name Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Metric - ITEM-19615 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11MF-M4-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-5-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details