PF11PM™ is a spring-loaded captive panel screw with a large knob, designed for plastic panels, and features a low-profile flanged head that installs into thin sheet materials. It is intended for applications requiring tool-free access and retention without loose components. The part is part of the PEM C.A.P.S.® product line, with a standard black color and compliance with PEM's quality standards. Its dimensions and performance ratings align with the PF11PM™ series specifications, including spring-loaded actuation and secure retention in plastic substrates.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-832-2-U-2 |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1640 inch (4.17 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |