PF11PM series captive panel screws are spring-loaded, flush-mounted fasteners with a Phillips drive and a PC/ABS knob, designed for attachment to thin sheets with hardness up to HRB 80 or HB 150. The screw has an external #8-32 unified thread and a 0.230 in. minimum sheet thickness capability. The knob is colored yellow per the Y suffix, as an optional finish available on special order. The component includes a hardened carbon steel screw and retainer, 300 series stainless steel spring and clip, and a bright nickel-plated retainer finish. The design allows for a minimum floating capability of 0.010 in. in all directions. Installation requires a 0.33 in. minimum distance from the hole center to the sheet edge.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-832-1-Y-2 |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1640 inch (4.17 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |