PF11PM-832-1-M is a spring-loaded captive panel screw with a large knob, designed for use in sheet material up to HRB 80 or HB 150 hardness, featuring a #8-32 unified thread and a Phillips driver recess. The knob is composed of PC/ABS (UL 94V-0, halogen-free) and is black in color. The assembly includes a hardened carbon steel screw and retainer, with a 300 series stainless steel spring and retaining clip. The retainer is flare-mounted, allowing for .010"/0.25mm minimum float in all directions. Installation requires a minimum hole size of .164" and a minimum distance to edge of .33". Its clinching profile and performance data are specified for thin panels requiring repeated access without loose hardware.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-832-1-M |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1640 inch (4.17 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |