PF11PM is a large knob, spring-loaded, captive panel screw with a PEM C.A.P.S.® plastic knob, designed for use in materials up to HRB 80 or HB 150 hardness. It features a #8-32 unified thread, a 0.230 inch screw shank length, and a flare-mounted retainer with a 0.010 inch floating capability. The knob is made of PC/ABS (UL 94V-0, halogen-free), the screw is zinc-plated carbon steel, and the spring and retaining clip are 300 series stainless steel. The assembly includes a Phillips driver recess and dimpled head to indicate metric thread size. Color options are available, including green, applied as an ordering code suffix.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-832-1-G |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1640 inch (4.17 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |