PF11PM-832-0-Y is a spring-loaded captive panel screw with a large knob, designed for easy service access and secure installation in sheet materials up to HRB 80 or HB 150 hardness. It features a Phillips driver recess, #8-32 unified thread, and a flared-mounted retainer with floating capability of at least 0.010 inches in all directions. The knob is made of PC/ABS (UL 94V-0, halogen-free) in yellow color, with a hardened carbon steel screw and spring, and stainless steel retainer clip. The assembly is zinc-plated and intended for use in printed circuit boards or thin metal panels requiring reaccessible fastening without loose components.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-832-0-Y |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1640 inch (4.17 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |