PF11PM-832-0-M is a spring-loaded captive panel screw with a large knob, designed for use in sheet metal up to HRB 80 or HB 150 hardness. The screw features a #8-32 unified thread, a Phillips drive, and a knob color-coded for identification. The knob is made of PC/ABS (UL 94V-0, halogen-free), while the screw and retainer are hardened carbon steel, and the spring and clip are 300 series stainless steel. The assembly includes a flare-mounted retainer for secure installation. The part has a minimum floating tolerance of 0.010 inch and is rated for a maximum temperature of 99°C. The colored knob is non-stocked and available on special order.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-832-0-M |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1640 inch (4.17 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |