PF11PM-832-0-G is a large knob, spring-loaded, captive panel screw with a #8-32 thread and a green-colored PC/ABS knob, designed for use in sheet materials with hardness up to HRB 80 or HB 150. The screw features a flare-mounted retainer, a zinc-plated carbon steel screw, a 300 series stainless steel spring, and a hardened carbon steel retainer. The knob color designation 'G' indicates green, as per the product's color coding system. Installation requires a minimum sheet thickness of 0.036 inch and a minimum distance to edge of 0.33 inch. The part is rated for operation up to 210°F (99°C) and is UL 94V-0 compliant, halogen-free.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-832-0-G |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1640 inch (4.17 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |