PF11PM™ is a large knob, spring-loaded captive panel screw made of plastic PEM® C.A.P.S.® material, designed for attaching thin metal panels with easy service access and no loose hardware. It is flare-mounted and features a spring-loaded mechanism for secure retention. The part is available in black as a standard color and is suitable for applications requiring corrosion resistance and compatibility with printed circuit boards. Installation occurs in thinner sheet materials, and it supports tool-free hand actuation. Standard product markings include the PEM® C.A.P.S.® trademark and dot pattern identifier.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-832-0-B-2 |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1640 inch (4.17 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |