The PF11PM series consists of large knob, spring-loaded, plastic PEM® C.A.P.S.® captive panel screws designed for attaching thin materials with subsequent service access required. The screws install into panels without loose components, featuring a colored black finish as standard. These fasteners are suitable for applications needing anti-corrosion resistance and compatibility with painted panels or thin circuit boards. The series supports hand tool actuation and is rated for use in stainless steel sheets. All variants share the same spring-loaded captive design and plastic construction. Installation details, performance data, and dimensional drawings are available from the manufacturer.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-632-2-U-2 |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1380 inch (3.51 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |