PF11PM-632-2-G is a spring-loaded, flare-mounted captive panel screw with a Phillips drive, #6-32 thread, and a 0.290 inch screw length, featuring a green-colored knob made of PC/ABS (UL 94V-0, halogen-free) and a hardened carbon steel screw and retainer. The assembly includes a 300 series stainless steel spring and retains a natural finish. It installs into sheet materials with a hardness of HRB 80 or less or HB 150 or less, and includes a nut and retainer designed for a minimum of 0.25 mm floating in all directions. The part is non-flush, with a knurling feature for positive installation stop.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-632-2-G |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1380 inch (3.51 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |