The PF11PM series consists of large knob, spring-loaded captive panel screws designed for plastic PEM® C.A.P.S.® installation, enabling secure fastening with tool-free access and eliminating loose hardware risks. These screws are intended for thin material panels requiring repeated service access and feature a black color standard. The series supports applications where alignment tolerance and corrosion resistance are needed, and includes variants compatible with painted, stainless steel, or circuit board substrates. All members of the series share the same spring-loaded, captive design and are marked with the PEM® dot pattern identifier.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-632-2-G-2 |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1380 inch (3.51 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |