PF11PM-632-1-N is a large knob, spring-loaded captive panel screw with a Phillips driver, 6-32 thread, and a 1-inch screw length, designed for installation into sheet metal up to 0.036 inch thick. The knob is made of PC/ABS (UL 94V-0, halogen-free) and colored black, with a hardened carbon steel screw and spring-loaded retainer made of 300 series stainless steel. It features a flare-mounted retainer for secure captive application and installs into materials with a hardness of HRB 80 or less or HB 150 or less. The screw allows for a minimum float of 0.010 inch in all directions from center. The part is part of the PEM® C.A.P.S.® series, which includes a dimple design on the head to designate metric threads and provides a positive stop during installation.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-632-1-N |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1380 inch (3.51 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |