The PF11PM series consists of spring-loaded, flare-mounted captive panel screws with a knob made of PC/ABS (UL 94V-0, halogen-free), a hardened carbon steel screw and retainer, and a 300 series stainless steel spring. The part is designed for use in sheet materials with a hardness of HRB 80 or less or HB 150 or less. It features a Phillips driver recess, a #4-40 thread size, and a nominal installed head height of 0.290 inches. The color code G indicates a green knob, and the design includes a retaining clip and clinching profile for secure installation. The part allows for a minimum float of 0.010 inch in all directions.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-632-1-G-2 |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1380 inch (3.51 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |