PF11PM-632-0-B is a spring-loaded, flare-mounted captive panel screw with a Philips drive, #6-32 thread, and a black PC/ABS knob. The screw features a hardened carbon steel shank, a 300 series stainless steel spring, and a zinc-plated finish per ASTM B633. The knob is rated to UL 94V-0, halogen-free, with a maximum operating temperature of 99°C. It installs into sheet materials with a hardness of HRB 80 or less or HB 150 or less. The part includes a retaining clip and is designed for use in thin metal panels where service access is required. Minimum hole size is 0.219 inch, with a max sheet thickness of 0.036 inch.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-632-0-B |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1380 inch (3.51 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |