The PF11PM series consists of large knob, spring-loaded captive panel screws made from plastic PEM C.A.P.S.® material, designed for secure, detachable attachment of thin panels with tool-free access and no loose components. These fasteners install into pre punched holes and retain the screw after removal, preventing loss. The series is available with black color as standard and supports applications requiring corrosion resistance and compatibility with painted or stainless steel panels. The product features a flush mount profile and complies with PEM® authenticity markings including the PEM C.A.P.S.® trademark and dot pattern identifier.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-440-2-V-2 |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1120 inch (2.84 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |