PF11PM-440-2-R is a large knob, spring-loaded, captive panel screw in the PEM C.A.P.S.® series, with a Phillips drive and a red-colored PC/ABS knob (UL 94V-0, halogen-free). It has a .112-40 thread, a 0.290 inch shank length, and installs into sheet material up to 0.120 inch thick with a hardness of HRB 80 or less. The screw provides a minimum float of 0.010 inch in all directions and features a positive installation stop. The component consists of a hardened carbon steel screw and retainer and a 300 series stainless steel spring. It is designed for secure, tool-free access in thin metal panels and printed circuit board applications.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-440-2-R |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1120 inch (2.84 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |