PF11PM series captive panel screws are spring-loaded, flare-mounted fasteners with a PC/ABS knob and hardened carbon steel screw and retainer, designed for installation into sheet metal up to HRB 80 or HB 150 hardness. The part features a #2 Phillips driver, #4-40 Unified National Fine thread, and a 0.170-inch length. The knob is color-coded red per ASTM specifications and includes a dimple to indicate metric thread compatibility. The retainer allows a minimum floating capability of 0.010 inch in all directions. The screw is zinc-plated per ASTM B633, and the spring and retaining clip are stainless steel. The assembly is UL 94V-0 rated and halogen-free with a maximum operating temperature of 99°C.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-440-1-R-2 |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1120 inch (2.84 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |