The PF11PM series comprises spring-loaded captive panel screws with a Phillips drive and a PC/ABS knob compliant to UL 94V-0, designed for installation in sheet materials with a hardness of HRB 80 or less. The part features an external thread with ASME B1.1, 2A / ASME B1.13M, 6g specification and a zinc-plated carbon steel screw. The retainer allows for a minimum float of 0.25 mm in all directions. The knob is black by default and may be configured with a flare-mounted or floating retainer variant. The screw is intended for use with a #2 driver and installs into a minimum sheet thickness of 0.036 inch (0.92 mm) with a maximum thickness of 0.230 inch (5.84 mm).
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-440-1-M |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1120 inch (2.84 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |