PennEngineering® Large Knob, Spring-loaded - PEM C.A.P.S. - Unified PF11PM-440-1-B

Description
Colored access panel screws.
Request a Quote
Description
Colored access panel screws.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF11PM-440-1-B is a spring-loaded captive panel screw with a Phillips drive, a #4-40 thread, and a PC/ABS knob in black, designed for installation in sheet materials with hardness up to HRB 80 or HB 150. It features a flare-mounted retainer and a self-clinching design that allows for repeated access without loose components. The screw has a minimum floating capability of 0.010 inch in all directions and includes a hardened carbon steel screw and retainer, a 300 series stainless steel spring, and a nickel-over-copper flash finish on the retainer.

Datasheet Summary
Powered by GS/AI

PF11PM-440-1-B is a spring-loaded captive panel screw with a Phillips drive, a #4-40 thread, and a PC/ABS knob in black, designed for installation in sheet materials with hardness up to HRB 80 or HB 150. It features a flare-mounted retainer and a self-clinching design that allows for repeated access without loose components. The screw has a minimum floating capability of 0.010 inch in all directions and includes a hardened carbon steel screw and retainer, a 300 series stainless steel spring, and a nickel-over-copper flash finish on the retainer.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - PEM C.A.P.S. - Unified - PF11PM-440-1-B - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - PEM C.A.P.S. - Unified
PF11PM-440-1-B
Large Knob, Spring-loaded - PEM C.A.P.S. - Unified PF11PM-440-1-B
Colored access panel screws.
  • Colored access panel screws.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11PM-440-1-B
Product Name Large Knob, Spring-loaded - PEM C.A.P.S. - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0360 inch (0.9144 mm)
Panel Thickness 0.0360 inch (0.9144 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11M-832-2 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Captive Screws - PF11MF-M3-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details