PennEngineering®
Large Knob, Spring-loaded - PEM C.A.P.S. - Unified
PF11PM-440-0-V
Description
Colored access panel screws.
Request a Quote
Email Supplier
Datasheet
Description
Colored access panel screws.
Request a Quote
Email Supplier
Datasheet
Suppliers
Colored access panel screws.
- Colored access panel screws.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Captive Fasteners |
|
Product Number
|
PF11PM-440-0-V |
|
Product Name
|
Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
|
Captive Fastener Class / Type
|
Captive Screws
|
|
Decimal Thread Diameter
|
0.1120 inch (2.84 mm)
|
|
Unified Thread Notation
|
Unified
|
|
Shoulder Diameter
|
0.0360 inch (0.9144 mm)
|
|
Panel Thickness
|
0.0360 inch (0.9144 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Captive Fastener Class / Type
Captive Screws
Metric Thread Notation
Metric
Hole Size
0.3118 inch (7.92 mm)
View Details
2 suppliers
Captive Fastener Class / Type
Captive Screws
Unified Thread Notation
Unified
Metric Thread Notation
Metric
View Details
Captive Fastener Class / Type
Captive Screws
Unified Thread Notation
Unified
Metric Thread Notation
Metric
View Details
Captive Fastener Class / Type
Captive Screws
Decimal Thread Diameter
0.1120 inch (2.84 mm)
Unified Thread Notation
Unified
View Details