PF11PM-032-2-M is a spring-loaded, captive panel screw with a large knob and a plastic PEM® C.A.P.S.® body, designed for easy service access without loose hardware. It features a #10-32 unified thread, a shank length of 0.350 inches, and a minimum sheet thickness of 0.120 inches. The knob is black, compliant with UL 94V-0, and halogen-free. The screw and retainer are hardened carbon steel, with a zinc-plated finish per ASTM B633, SC1. The spring and retaining clip are 300 series stainless steel. Installation is suitable for sheet materials with hardness not exceeding HRB 80 or HB 150. The component allows for a minimum floating capability of 0.010 inch in all directions.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-032-2-M |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1900 inch (4.83 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |