PF11PM-032-1-N is a spring-loaded, captive panel screw with a Phillips drive and a PC/ABS knob, designed for use in sheet materials with hardness up to HRB 80 or HB 150. It features an #10-32 Unified thread and a nominal screw length of 0.312 inches, suitable for installation into thin panels requiring repeated access. The retainer is flare-mounted, and the component includes a spring and stainless steel retaining clip. Knob color is black, as indicated by the 'N' suffix. The assembly is UL 94V-0 rated for flame resistance and halogen-free, with a maximum operating temperature of 99°C. Installation requires a minimum sheet thickness of 0.036 inches and a minimum edge distance of 0.33 inches.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-032-1-N |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1900 inch (4.83 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |