PF11PM-032-1-M is a spring-loaded captive panel screw with a large knob, designed for easy service access in thin sheets up to 0.312 inch thick with an #10-32 thread size. The part features a PC/ABS knob in black, hardened carbon steel screw and retainer, and a 300 series stainless steel spring. It installs into sheets with a Rockwell B hardness of 80 or less or Brinell hardness of 150 or less. The screw has a Phillips driver recess and includes a flare-mounted retainer. The knob color is black as standard, and the assembly provides a minimum float of 0.010 inch in all directions from center.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-032-1-M |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1900 inch (4.83 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |