PF11PM series captive panel screws are spring-loaded, plastic-bodied fasteners with a Phillips drive, designed for installation into sheet materials with a hardness of HRB 80 or less or HB 150 or less. The knob is made of PC/ABS (UL 94V-0, halogen-free) and the screw and retainer are hardened carbon steel, with a 300 series stainless steel spring. The part features a non-flush, captive design with a flare-mounted retainer and provides a minimum float of .010"/0.25mm. The PF11PM-032 variant has a #10-32 thread and a shank length of 0.312". The standard color is black, with other colors available on special order.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-032-1-M-2 |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1900 inch (4.83 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |