PF11PM is a spring-loaded, captive panel screw with a Philips driver and a plastic (PC/ABS) knob, designed for mounting into sheet metal up to HRB 80 or HB 150 hardness. It features a 10-32 unified thread and a nominal screw length of 0.312 inches, with a minimum floating allowance of 0.010 inch in all directions. The knob is colored yellow, as indicated by the Y code, and the assembly includes a hardened carbon steel screw, a stainless steel spring, and a stainless steel retaining clip. The retainer is flare-mounted, allowing for surface mounting with a positive installation stop. The plastic knob complies with UL 94V-0 and is halogen-free, with a maximum operating temperature of 210°F (99°C).
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-032-0-Y |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1900 inch (4.83 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |