PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF11MW-832-1-1-BL

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11MW series consists of large knob, spring-loaded, flare-mounted, floating captive panel screws designed to compensate for mating hole misalignment and install into any panel hardness, including stainless steel and thinner circuit boards. These fasteners are intended for applications requiring repeated access without loose hardware, and are available in standard black color with options for anti-corrosion coatings. The series includes variants with spring-loaded floating features that maintain alignment tolerance during installation.

Datasheet Summary
Powered by GS/AI

The PF11MW series consists of large knob, spring-loaded, flare-mounted, floating captive panel screws designed to compensate for mating hole misalignment and install into any panel hardness, including stainless steel and thinner circuit boards. These fasteners are intended for applications requiring repeated access without loose hardware, and are available in standard black color with options for anti-corrosion coatings. The series includes variants with spring-loaded floating features that maintain alignment tolerance during installation.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF11MW-832-1-1-BL - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
PF11MW-832-1-1-BL
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF11MW-832-1-1-BL
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11MW-832-1-1-BL
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Hole Size 0.3460 inch (8.79 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-0420-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11M-632-2 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-1-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details